Amphenol Industrial Circular Connector, Receptacle 12-12 Box; Product Range Amphenol Industrial FPT02-12-10P

Description
CIRCULAR CONNECTOR, RECEPTACLE 12-12 BOX; Product Range:FPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE 12-12 BOX; Product Range:FPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle 12-12 Box; Product Range Amphenol Industrial - 50F7841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle 12-12 Box; Product Range Amphenol Industrial
50F7841
Circular Connector, Receptacle 12-12 Box; Product Range Amphenol Industrial 50F7841
CIRCULAR CONNECTOR, RECEPTACLE 12-12 BOX; Product Range:FPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE 12-12 BOX; Product Range:FPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F7841
Product Name Circular Connector, Receptacle 12-12 Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details