Amphenol Corporation RF Antennas FPMI245865-TP3NM

Description
2.45GHz, 5.375GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 8dBi, 8dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
2.45GHz, 5.375GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 8dBi, 8dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-FPMI245865-TP3NM-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.375GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 8dBi, 8dBi N Type Male Bracket Mount

2.45GHz, 5.375GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 8dBi, 8dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-FPMI245865-TP3NM-ND
Product Name RF Antennas
Applications 802.11ac
Primary Frequency Range 2450.0 to 5375.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers