2.448GHz, 5.45GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.49GHz, 4.9GHz ~ 6GHz 7.6dBi, 8dBi N Type Female Pole Mount, Wall Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-FPMI245808-DP4NF-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi |
| Primary Frequency Range | 2448.0 to 5450.0 MHz |
| Gain | 7.6 to 8 dB |
Dual slant ±45°