2.45GHz, 5.5GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 13dBi, 12dBi N Type Male (8) Bracket Mount, Wall Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-FPMI2458-DP812NM-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi |
| Primary Frequency Range | 2450.0 to 5500.0 MHz |
| Gain | 12 to 13 dB |
| VSWR | 2.25 :1 |
Vertical