Amphenol Corporation Amphenol FO-DUALSTLC00-004 ST-LC Duplex Multimode 62.5/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x ST Male to 2 x LC Male 4m FO-DUALSTLC00-004

Description
Buy 4m Amphenol FO-DUALSTLC00-004 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex multimode 62.5/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight buffered 62.5-micron fiber with precision terminated dual ST and dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 4m Amphenol FO-DUALSTLC00-004 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex multimode 62.5/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight buffered 62.5-micron fiber with precision terminated dual ST and dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol FO-DUALSTLC00-004 ST-LC Duplex Multimode 62.5/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x ST Male to 2 x LC Male 4m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol FO-DUALSTLC00-004 ST-LC Duplex Multimode 62.5/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x ST Male to 2 x LC Male 4m
Amphenol FO-DUALSTLC00-004 ST-LC Duplex Multimode 62.5/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x ST Male to 2 x LC Male 4m
Buy 4m Amphenol FO-DUALSTLC00-004 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex multimode 62.5/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight buffered 62.5-micron fiber with precision terminated dual ST and dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 4m Amphenol FO-DUALSTLC00-004 Cables Direct from the Factory at Cables on Demand. 100% optically tested duplex multimode 62.5/125 fiber optic patch cables by Amphenol meet and exceed industry standard specifications for insertion loss, return loss, and endface geometry. Features riser-rated tight buffered 62.5-micron fiber with precision terminated dual ST and dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Cables
Product Name Amphenol FO-DUALSTLC00-004 ST-LC Duplex Multimode 62.5/125 Fiber Optic Patch Cable (OFNR Riser) - 2 x ST Male to 2 x LC Male 4m
Cable Type Duplex; Patchcords
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details