Amphenol Corporation Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m FO-10GGBLCSC0-001

Description
Buy 1m Amphenol FO-10GGBLCSC0-001 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 1m Amphenol FO-10GGBLCSC0-001 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m
Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m
Buy 1m Amphenol FO-10GGBLCSC0-001 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1m Amphenol FO-10GGBLCSC0-001 Cables Direct from the Factory at Cables on Demand. LC to SC Duplex 10Gb Multimode OM3 Fiber Optic Patch Cables by Amphenol offer unparalleled optical network performance at data-rates up to 10-Gigabits per second. Aqua OM3 Laser Optimized Multimode Fiber is well suited for 850nm VCSEL 10GBASE-SR link distances up to 300m (984 ft). Each 50/125um multimode fiber optic patch cable utilizes a Low Smoke Zero Halogen riser-rated jacket for compatibility with most datacenter and critical area applications. UPC type duplex LC and SC connectors are pre-installed by an ISO:9001 certified factory with 30+ years experience. Cisco, Dell, HP and Brocade approved vendor. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Cables
Product Name Amphenol FO-10GGBLCSC0-001 LC-SC Duplex 10Gb Multimode 50/125 OM3 Fiber Optic Patch Cable - 2 x LC Male to 2 x SC Male 1m
Cable Type Duplex; Patchcords
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fibre Optic Cable - 2846888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details