BrightConnX™ Zhaga Book, Receptacle, FLM Series, Zhaga Book 20, LEX-MR Right Angle SMT, Pin Contacts White, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLMP22W0
Receptacle, FLM Series, Zhaga Book 20, L
Connector
"SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire 0.110"" (2.80mm) Solder"
"SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire 0.110"" (2.80mm) Solder"
"SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire 0.110"" (2.80mm) Solder"
RECEPTACLE, FLM SERIES, ZHAGA BO
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | FLMP22W0 | FLMP22W0 | 664-FLMP22W0TR-ND | 609-FLMP22W0TR-ND |
| Product Name | BrightConnX™ Zhaga Book | Power Connectors | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | PC Card Connector | Receptacle | Receptacle | |
| Geometry | Right Angle | |||
| Termination | Surface Mount | |||
| Voltage Rating | 250 volts |