Amphenol Corporation Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions FLM-S21-W0

Description
LIGHTING CONNECTOR, PLUG, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LIGHTING CONNECTOR, PLUG, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions - 83AH1661 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions
83AH1661
Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions 83AH1661
LIGHTING CONNECTOR, PLUG, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

LIGHTING CONNECTOR, PLUG, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Solid State Lighting Connector Assemblies - FLM-S21-W0 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
FLM-S21-W0
Solid State Lighting Connector Assemblies FLM-S21-W0
PLUG HOUSING, FLM SERIES, ZHAGA

PLUG HOUSING, FLM SERIES, ZHAGA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 83AH1661 FLM-S21-W0
Product Name Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions Solid State Lighting Connector Assemblies
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details