LIGHTING CONNECTOR, PLUG, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83AH1662 |
| Product Name | Lighting Connector, Plug, 2Pos, Cable; Product Range Amphenol Communications Solutions |
| Gender | Male / Plug |