Amphenol Communications Solutions Lighting Connector, Rcpt, 2Pos, Smt; Product Range Amphenol Communications Solutions FLM-P22-00

Description
LIGHTING CONNECTOR, RCPT, 2POS, SMT; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Surface Mount Right Angle; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LIGHTING CONNECTOR, RCPT, 2POS, SMT; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Surface Mount Right Angle; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lighting Connector, Rcpt, 2Pos, Smt; Product Range Amphenol Communications Solutions - 83AH1660 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Connector, Rcpt, 2Pos, Smt; Product Range Amphenol Communications Solutions
83AH1660
Lighting Connector, Rcpt, 2Pos, Smt; Product Range Amphenol Communications Solutions 83AH1660
LIGHTING CONNECTOR, RCPT, 2POS, SMT; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Surface Mount Right Angle; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

LIGHTING CONNECTOR, RCPT, 2POS, SMT; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Surface Mount Right Angle; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1660
Product Name Lighting Connector, Rcpt, 2Pos, Smt; Product Range Amphenol Communications Solutions
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details