Amphenol Corporation Lighting Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Communications Solutions FLM-P21-00

Description
LIGHTING CONNECTOR, RCPT, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
LIGHTING CONNECTOR, RCPT, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lighting Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Communications Solutions - 83AH1658 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Communications Solutions
83AH1658
Lighting Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Communications Solutions 83AH1658
LIGHTING CONNECTOR, RCPT, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

LIGHTING CONNECTOR, RCPT, 2POS, CABLE; Product Range:FLM Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.8mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1658
Product Name Lighting Connector, Rcpt, 2Pos, Cable; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Wire to Board - 32.408-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers