Amphenol Corporation Circular Connector Assemblies FLKD-10FGMS-GCP-215

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1519-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1519-ND
Circular Connector Assemblies 1754-1519-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Ltw - 78AC5723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Ltw
78AC5723
Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Ltw 78AC5723
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:FLO K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10POS, CABLE; Product Range:FLO K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1519-ND 78AC5723
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-SK9F-019-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details