BrightConnX™ FLH Series, FLH Series - Wire Mount Connector, 3 Position, Plug, Socket, Wire Mount Connector, Solid, 18 AWG, Wire Mount, Poke Home, IP67, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLH Series, part number FLHS3300
Connector
3 POSITION,PLUG,SOCKET
Amphenol Communications Solutions
Amphenol Communications Solutions
RUGGED FLH - CONNECTOR - 3PIN - POKE-IN - SOCKET CONNECTOR - IP67 - ROHS - UL - 2.5MM PITCH / BOX
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLHS3300 | FLHS3300 | 664-FLHS3300-ND | 2865079 | 48AK9270 |
| Product Name | BrightConnX™ FLH Series | Free Hanging, Panel Mount | PCB Sockets | Rugged Flh - Connector - 3Pin - Poke-In - Socket Connector - Ip67 - Rohs - Ul - 2.5Mm Pitch / Box Amphenol Communications Solutions | |
| Gender | Male / Plug | ||||
| Voltage Rating | 250 volts | ||||
| Current Rating | 7.0 amps |