BrightConnX™ FLH Series, FLH Series - Wire Mount Connector, 2 Position, Receptacle, Pin, Wire Mount Connector, Stranded, 18 AWG, Wire Mount, Crimp & PokeIP67, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of FLH Series, part number FLHP2100
Amphenol Communications Solutions
Amphenol Communications Solutions
FLH SERIES, MINI SEALED 2.5mm PITCH PIN
FLH SERIES, MINI SEALED 2.5mm PITCH PIN
"2 Rectangular Connectors - Housings Header Black 0.098"" (2.50mm)"
Connector
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLHP2100 | 2865334 | 2173903 | 664-FLHP2100-ND | FLHP2100 |
| Product Name | BrightConnX™ FLH Series | PCB Sockets | Wire Housings & Plugs | Rectangular Connector Housings | |
| Current Rating | 3.0 to 7.0 amps | ||||
| Contact Size (AWG) | 18 to 22 AWG | ||||
| Termination | Crimp | ||||
| Gender | Male / Plug |