Amphenol Communications Solutions Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant Amphenol Communications Solutions FLH-S21-00

Description
FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT ROHS COMPLIANT: YES
Description
FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The FLH Series Mini Sealed 2.5mm Pitch Socket Connector, part number 97AC9034, features a compact design suitable for space-saving applications. It provides wire-to-wire IP67 sealing when mated, ensuring waterproof connections ideal for harsh environments. This connector supports high current capabilities, rated up to 8A with 18AWG wire gauge, and is RoHS compliant, meeting environmental and safety standards. The materials used include phosphor bronze contacts with tin over nickel plating, and a high-temperature thermoplastic housing rated UL94V-0. The operating temperature range is from -40°C to +105°C, making it versatile for various applications such as industrial, lighting, HVAC, and smart home systems.

Datasheet Summary
Powered by GS/AI

The FLH Series Mini Sealed 2.5mm Pitch Socket Connector, part number 97AC9034, features a compact design suitable for space-saving applications. It provides wire-to-wire IP67 sealing when mated, ensuring waterproof connections ideal for harsh environments. This connector supports high current capabilities, rated up to 8A with 18AWG wire gauge, and is RoHS compliant, meeting environmental and safety standards. The materials used include phosphor bronze contacts with tin over nickel plating, and a high-temperature thermoplastic housing rated UL94V-0. The operating temperature range is from -40°C to +105°C, making it versatile for various applications such as industrial, lighting, HVAC, and smart home systems.

Suppliers

Company
Product
Description
Supplier Links
Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant Amphenol Communications Solutions - 97AC9034 - Newark, An Avnet Company
Chicago, IL, United States
Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant Amphenol Communications Solutions
97AC9034
Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant Amphenol Communications Solutions 97AC9034
FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT ROHS COMPLIANT: YES

FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC9034
Product Name Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details