Amphenol Communications Solutions Led Connector, Plug, 7Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions FLB-P77-001

Description
LED CONNECTOR, PLUG, 7POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LED CONNECTOR, PLUG, 7POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Connector, Plug, 7Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions - 83AH1654 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 7Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
83AH1654
Led Connector, Plug, 7Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions 83AH1654
LED CONNECTOR, PLUG, 7POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED CONNECTOR, PLUG, 7POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1654
Product Name Led Connector, Plug, 7Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details