Amphenol Communications Solutions Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions FLB-P75-002

Description
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions - 83AH1653 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
83AH1653
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions 83AH1653
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1653
Product Name Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details