Amphenol Communications Solutions Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions FLB-P75-001

Description
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions - 83AH1652 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
83AH1652
Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions 83AH1652
LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED CONNECTOR, PLUG, 5POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1652
Product Name Led Connector, Plug, 5Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers