Amphenol Communications Solutions Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions FLB-P70-002

Description
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions - 83AH1651 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
83AH1651
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions 83AH1651
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1651
Product Name Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details