Amphenol Communications Solutions Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions FLB-P70-001

Description
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions - 83AH1650 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
83AH1650
Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions 83AH1650
LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED CONNECTOR, PLUG, 3POS, 480V/15A, PCB; Product Range:FLB Series; No. of Contacts:3Contacts; Gender:Plug; Voltage Rating:480V; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1650
Product Name Led Connector, Plug, 3Pos, 480V/15A, Pcb; Product Range Amphenol Communications Solutions
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
Modular Connectors / Ethernet Connectors - A221Y06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers