Amphenol Communications Solutions Led Conn, Rcpt, 7Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions FLA-R4161-30

Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 7Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions - 83AH1643 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 7Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
83AH1643
Led Conn, Rcpt, 7Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions 83AH1643
LED CONN, RCPT, 7POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 7POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1643
Product Name Led Conn, Rcpt, 7Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details