Amphenol Communications Solutions Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R4142-30

Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1641 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1641
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1641
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1641
Product Name Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details