Amphenol Communications Solutions Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R4141-30

Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1639 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1639
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1639
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1639
Product Name Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details