Amphenol Communications Solutions Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R4141-30-05

Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1640 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1640
Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1640
LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 7POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1640
Product Name Led Conn, Rcpt, 7Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers