Amphenol Communications Solutions Led Conn, Rcpt, 5Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions FLA-R2162-30

Description
LED CONN, RCPT, 5POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 5POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 5Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions - 83AH1638 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 5Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
83AH1638
Led Conn, Rcpt, 5Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions 83AH1638
LED CONN, RCPT, 5POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 5POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1638
Product Name Led Conn, Rcpt, 5Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details