Amphenol Communications Solutions Led Conn, Rcpt, 5Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R2142-30-05

Description
LED CONN, RCPT, 5POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
LED CONN, RCPT, 5POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 5Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1636 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 5Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1636
Led Conn, Rcpt, 5Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1636
LED CONN, RCPT, 5POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 5POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1636
Product Name Led Conn, Rcpt, 5Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details