Amphenol Communications Solutions Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions FLA-R0162-30

Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions - 83AH1632 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
83AH1632
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions 83AH1632
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1632
Product Name Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details