Amphenol Communications Solutions Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions FLA-R0161-30

Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions - 83AH1631 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
83AH1631
Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions 83AH1631
LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 3POS, CABLE MOUNT, 16AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1631
Product Name Led Conn, Rcpt, 3Pos, Cable Mount, 16Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details