Amphenol Communications Solutions Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R0142-30

Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1629 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1629
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1629
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1629
Product Name Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details