Amphenol Communications Solutions Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions FLA-R0141-30

Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions - 83AH1627 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
83AH1627
Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions 83AH1627
LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

LED CONN, RCPT, 3POS, CABLE MOUNT, 14AWG; Product Range:FLA Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH1627
Product Name Led Conn, Rcpt, 3Pos, Cable Mount, 14Awg; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details