Amphenol Corporation Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol Communications Solutions FLA-4142-30

Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fla Dimming Conn, Rcpt, 14Awg, 12
Chicago, IL, United States
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol Communications Solutions
08AH2004
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol Communications Solutions 08AH2004
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AH2004
Product Name Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details