Amphenol Corporation Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol FLA-4141-30

Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fla Dimming Conn, Rcpt, 14Awg, 12
Chicago, IL, United States
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
08AH2003
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol 08AH2003
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AH2003
Product Name Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details