Amphenol Corporation Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol FLA-2141-30

Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fla Dimming Conn, Rcpt, 14Awg, 12
Chicago, IL, United States
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
08AH2001
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol 08AH2001
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AH2001
Product Name Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details