Amphenol Corporation Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol FLA-0141-30

Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fla Dimming Conn, Rcpt, 14Awg, 12
Chicago, IL, United States
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
08AH1999
Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol 08AH1999
FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLA DIMMING CONN, RCPT, 14AWG, 12"; Product Range:FLA Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AH1999
Product Name Fla Dimming Conn, Rcpt, 14Awg, 12"; Product Range Amphenol
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products