Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058661-FCE17E2W2SS2
Number of Positions: 2
Number of Rows: 1
Termination: Crimp
Current Rating: 20 A
Gender: Female
Length: 30.81 mm
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 2
Insulation: Insulated
Height: 12.55 mm
Plating: Tin
Categories: OEM Parts(F-I)
Shell Material: Steel
Alternative Parts (Cross-Reference): FCE17E2W2SS2N0FCE17-
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Depth: 19.83 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058661-FCE17E2W2SS2N0 |
| Product Name | OEM Parts - OEM Parts (F - I) - FCE17E2W2SS2N0 |