Amphenol Communications Solutions D-Sub Connectors FCE17E2W2SS2N0

Description
Combo-FilterD-subCON N
Request a Quote Datasheet
Description
Combo-FilterD-subCON N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - FCE17E2W2SS2N0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCE17E2W2SS2N0
D-Sub Connectors FCE17E2W2SS2N0
Combo-FilterD-subCON N

Combo-FilterD-subCONN

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-FCE17E2W2SS2N0-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-FCE17E2W2SS2N0-ND
D-Sub Connector Assemblies 664-FCE17E2W2SS2N0-ND
FCE17E2W2SS2N0-COMBO -FILTERD-SUB

FCE17E2W2SS2N0-COMBO-FILTERD-SUB

Buy Now Datasheet
D Sub Combination Conn, 2P, De, Rcpt; Product Range Amphenol Communications Solutions - 89AH4876 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combination Conn, 2P, De, Rcpt; Product Range Amphenol Communications Solutions
89AH4876
D Sub Combination Conn, 2P, De, Rcpt; Product Range Amphenol Communications Solutions 89AH4876
D SUB COMBINATION CONN, 2P, DE, RCPT; Product Range:FCE17 Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB COMBINATION CONN, 2P, DE, RCPT; Product Range:FCE17 Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Screw; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number FCE17E2W2SS2N0 FCE17E2W2SS2N0 664-FCE17E2W2SS2N0-ND 89AH4876
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Combination Conn, 2P, De, Rcpt; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector Receptacle, Female Sockets
Category D-Sub Connector
Mounting Through Hole Panel Mount
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data