Amphenol Communications Solutions Filter Connector FCE17E09SM490

Description
Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SM490.
Request a Quote Datasheet
Description
Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SM490.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Connector - FCE17E09SM490 - Amphenol Communications Solutions
Nashua, NH, United States
Filter Connector
FCE17E09SM490
Filter Connector FCE17E09SM490
Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SM490.

Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SM490.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1008906-FCE17E09SM490 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1008906-FCE17E09SM490
Connectors, Interconnects - D-Sub Connectors 1008906-FCE17E09SM490
Win Source Part Number: 1008906-FCE17E09SM49 0 Category: Connectors, Interconnects>D-Sub Connectors Series: FCE17 Number of Positions: 9 Color: Black Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4030 Mfr: Amphenol ICC (Commercial Products) Base Product Number: FCE17E09

Win Source Part Number: 1008906-FCE17E09SM490
Category: Connectors, Interconnects>D-Sub Connectors
Series: FCE17
Number of Positions: 9
Color: Black
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4030
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: FCE17E09

Buy Now Datasheet
Singapore, Singapore
5600 PF Electronic Connector
438-FCE17E09SM490
5600 PF Electronic Connector 438-FCE17E09SM490
D-Sub Standard Connectors 9P 4-40 SOLDER CUP SOCKET 5600 PF Product overview: FCE17E09SM490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600 PF. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5600 PF, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17E09SM490 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 9P 4-40 SOLDER CUP SOCKET 5600 PF Product overview: FCE17E09SM490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600 PF. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5600 PF, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17E09SM490 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FCE17E09SM490 1008906-FCE17E09SM490 438-FCE17E09SM490
Product Name Filter Connector Connectors, Interconnects - D-Sub Connectors 5600 PF Electronic Connector
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 863034252LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD044SAA232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers