Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SM290.
Win Source Part Number: 979202-FCE17E09SM290
Category: Connectors, Interconnects>D-Sub Connectors
Series: FCE17
Number of Positions: 9
Color: Black
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 60
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4030
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: FCE17E09
9 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, 9pin, Socket, 5600pF
CONN D-SUB RCPT 9POS SLDR CUP Product overview: FCE17E09SM290 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCE17E09SM290 can be used for catalog matching and distributor lookup.
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09SM290 | 979202-FCE17E09SM290 | FCE17E09SM290-ND | FCE17E09SM290 | 439-FCE17E09SM290 |
| Product Name | Filter Connector | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |