Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SE390.
Filter Connector, 9pin, Socket, 5600pF
Connector
CONN D-SUB RCPT 9POS VERT SOLDER
Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF / Box
Filter Connector, 9pin, Socket, 5600pF
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09SE390 | FCE17E09SE390 | FCE17E09SE390 | 664-FCE17E09SE390-ND | 89AH4864 | 40AJ6923 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter D-Sub Connectors, Input Output Connectors, Fce17 Series, 9Pin, Socket, 5600Pf / Box Amphenol Communications Solutions | Filter Connector, 9Pin, Socket, 5600Pf Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Termination | Vertical PCB Tail | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole |