Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 100pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SE2B0.
CONN D-SUB RCPT 9POS VERT SOLDER
Filter Connector, 9pin, Socket, 100pF
Connector
FILTER CONNECTOR, 9PIN, SOCKET, 100PF
Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 100pF / Box
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09SE2B0 | 664-FCE17E09SE2B0-ND | FCE17E09SE2B0 | FCE17E09SE2B0 | 76AJ5003 | 89AH4863 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filter Connector, 9Pin, Socket, 100Pf Amphenol Communications Solutions | Filter D-Sub Connectors, Input Output Connectors, Fce17 Series, 9Pin, Socket, 100Pf / Box Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | ||
| Termination | Vertical PCB Tail | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole |