Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 2200pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SB4E0.
Filter Connector, 9pin, Socket, R/A, .40
9 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, 9pin, Socket, R/A, .405 Footprint, 2200pF
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17E09SB4E0 | FCE17E09SB4E0 | FCE17E09SB4E0-ND | 40AJ6918 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter Connector, 9Pin, Socket, R/a, .405 Footprint, 2200Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector |