Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SA490.
9 Position D-Sub Receptacle, Female Sockets Connector
Filter D, 9 sckt, R/A, .318, brckt/brdl
Connector
FILT D SUB RIGHT ANGLE ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09SA490 | FCE17E09SA490-ND | FCE17E09SA490 | FCE17E09SA490 | 23AC5209 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filt D Sub Right Angle Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Termination | Right Angle PCB Tail | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |