Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Socket, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09SA410.
FILT D SUB RIGHT ANGLE
Filter D, 9 sckt, R/A, .318, brckt/brdl
9 Position D-Sub Receptacle, Female Sockets Connector
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17E09SA410 | FCE17E09SA410 | FCE17E09SA410 | FCE17E09SA410-ND |
| Product Name | Filter Connector | Connectors I/O - D-Sub & D-Ribbon, Filtered | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector |