Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 820pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PE440.
9 Position D-Sub Plug, Male Pins Connector
Filter Connector, 9pin, Pin, Vertical Mo
FILTER D-SUB CONNECTOR, VERTICAL PCB, PINS, 9PIN, 4-40 THREAD, 820PF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09PE440 | FCE17E09PE440-ND | FCE17E09PE440 | 62AK4785 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filter D-Sub Connector, Vertical Pcb, Pins, 9Pin, 4-40 Thread, 820Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Termination | Vertical PCB Tail | |||
| Category | D-Sub Connector |