Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 2200pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PE2E0.
9 Position D-Sub Plug, Male Pins Connector
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17E09PE2E0 | FCE17E09PE2E0-ND |
| Product Name | Filter Connector | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins |
| Termination | Vertical PCB Tail | |
| Category | D-Sub Connector |