Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PE250.
Connector
9 Position D-Sub Plug, Male Pins Connector
FILTER D-SUB CONNECTOR, VERTICAL PCB, PINS, 9PIN, THRU-HOLE, 1000PF
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17E09PE250 | FCE17E09PE250 | FCE17E09PE250-ND | 62AK4784 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | Filter D-Sub Connector, Vertical Pcb, Pins, 9Pin, Thru-Hole, 1000Pf Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Termination | Vertical PCB Tail | |||
| Category | D-Sub Connector |