Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 820pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PB440.
Filter Connector, 9pin, Pin, .405'' Foot
9 Position D-Sub Plug, Male Pins Connector
FILTER D-SUB CONNECTOR, RIGHT ANGLE PCB, PINS, .405 FOOTPRINT, 9PIN, 4-40 THREAD, 820PF
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17E09PB440 | FCE17E09PB440 | FCE17E09PB440-ND | 62AK4782 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter D-Sub Connector, Right Angle Pcb, Pins, .405 Footprint, 9Pin, 4-40 Thread, 820Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |