Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PB410.
9 Position D-Sub Plug, Male Pins Connector
Filter Connector, 9pin, Pin, .405'' Foot
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17E09PB410 | FCE17E09PB410-ND | FCE17E09PB410 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Termination | Right Angle PCB Tail | ||
| Category | D-Sub Connector |