Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 9pin, Pin, 820pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17E09PA440.
9 Position D-Sub Plug, Male Pins Connector
FILTER 9P R/A B/L BRAC 820pf
Filter Connector, 9pin, Pin, R/A, .318''
Connector
Filter Connector, 9pin, Pin, R/A, .318 Footprint, 820pF
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17E09PA440 | FCE17E09PA440-ND | Amphenol FCE17E09PA440 | FCE17E09PA440 | FCE17E09PA440 | 40AJ6906 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filter Connector, 9Pin, Pin, R/a, .318 Footprint, 820Pf Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |||
| Termination | Right Angle PCB Tail | |||||
| Category | D-Sub Connector |