Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 37pin, Socket, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17C37SA410.
Filter D, 37 sckt, R/A, .318, brckt/brd
Connector
37 Position D-Sub Receptacle, Female Sockets Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17C37SA410 | FCE17C37SA410 | FCE17C37SA410 | FCE17C37SA410-ND |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector |